Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1,926
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,926
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
1,710
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
491
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
342
in stock
|
Buy Now | |
Electro Enterprises
from US$0.12
|
88
in stock
|
Buy Now | |
element14
from US$0.15
|
26
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .629g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | .085in, 2.16mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.68mm, .145in |
Overall Length | 14.99mm, .589in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | M3.5, #6 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP | Farnell |
TERMINAL,SOLIS R 16-14 6 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG 14.99mm 7.92mm Tin Loose Piece | Avnet America |
SOLISTRAND TERM 26-4, TERMINAL, SOLIS R 16-14 6 | TE Connectivity 321684 | RS Americas |
TE Connectivity - AMP Ring Terminal 2.62mm2 | Distrelec |
TERMINAL, PIDG R 16-14 6 | Power and Signal Group |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #6 |
Where can I find additional details, specifications and documents for a 321684?
Additional datasheets, footprints and schematics for 321684 are listed on our Part Details page. You can also find images and similar parts to 321684 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321684 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321684 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321684 fall under?
The 321684 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321684 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321684 you can contact the distributor directly for product support, shipping queries etc.
Is the 321684 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321684 have stock available?
Authorised distributors including Newark Electronics, Farnell, Heilind Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 321684.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321684 often in real-time on the comparison pages.
What if I can't find stock of 321684?
You can fill out our help required form which you can use to request a quote for 321684 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.