Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.15 |
32,159
|
Buy Now | |
element14 | US$0.17 |
31,779
|
Buy Now | |
Powell Electronics | US$0.16 |
26,105
|
Buy Now | |
TTI Europe | US$0.15 |
16,000
|
Buy Now | |
Electro Enterprises | US$0.15 |
8,047
|
Buy Now | |
RS Americas | US$0.16 |
7,622
|
Buy Now | |
Newark Electronics | US$0.16 |
7,211
|
Buy Now | |
Heilind Electronics | US$0.20 |
6,442
|
Buy Now | |
Heilind Electronics Asia | US$0.20 |
1,198
|
Buy Now | |
Carlton-Bates | US$6.53 |
985
|
Buy Now | |
Rapid Electronics | US$0.22 |
400
|
Buy Now | |
Distrelec | US$0.18 |
400
|
Buy Now | |
Avnet America | US$0.14 |
-
|
Buy Now | |
Boersig | US$0.16 |
-
|
Buy Now | |
TE Store | US$0.30 |
-
|
Buy Now | |
Sager | US$0.15 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Overall Length | .574in, 14.58mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #6, M3.5 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL, RING, 22-16AWG | Farnell |
Ring Tongue Terminal, M3.5, 22-16 AWG, #6, SOLISTRAND Series | TE Connectivity 34107 | RS Americas |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
SOLIS R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
TE Connectivity - AMP SOLIS R 22-16 COMM 22-18 MIL 6 | Distrelec |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Tin Loose Piece | Avnet America |
SOLIS R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34107 | Internal Number: 34107 | Alias Number: AMP-34107 | TE Connectivity | TE Store |
Terminals #6 22-16 RING | Sager |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Stud Size - Imperial | 6 |
Stud Size - Metric | M3.5 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm |
Insulator Material | Uninsulated |
Insulator Colour | - |
Stud Size | #6 |
Where can I find additional details, specifications and documents for a 34107?
Additional datasheets, footprints and schematics for 34107 are listed on our Part Details page. You can also find images and similar parts to 34107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34107 fall under?
The 34107 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34107 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34107 you can contact the distributor directly for product support, shipping queries etc.
Is the 34107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34107 have stock available?
Authorised distributors including Farnell, element14, Powell Electronics, TTI Europe and Electro Enterprises have stock available or on a lead time for 34107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34107 often in real-time on the comparison pages.
What if I can't find stock of 34107?
You can fill out our help required form which you can use to request a quote for 34107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.