Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
925
in stock
|
Buy Now | |
TE Store
from US$0.83
|
9,306
in stock
|
Buy Now | |
Farnell
from US$0.42
|
3,300
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
3,239
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
2,216
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
2,216
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 3.417g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .129in, 3.277mm |
Stud Diameter | .375in, 9.53mm |
Overall Length | 32.28mm, 1.271in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 12-10 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 322242 | Internal Number: 322242 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, 3/8", 10AWG | Farnell |
TERMINAL,SOLIS R 12-10 3/8 | Heilind Electronics |
Terminals RING 3/8 12-10AWG | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R 12-10 3/8 Terminals RIN | Distrelec |
Ring Terminal, 12-10AWG, Solistrand 3/8 | RS |
Terminals Ring 3/8 12-10Awg Rohs Compliant: Yes |Amp Te Connectivity 322242 | Newark Electronics |
Solistrand 12 - 10 AWG Non Insulated Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 32.28mm 19.05mm Tin Loose Piece | Avnet America |
Terminal, Solis R 12-10 3/8 | TE Connectivity 322242 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 322242?
Additional datasheets, footprints and schematics for 322242 are listed on our Part Details page. You can also find images and similar parts to 322242 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322242 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322242 fall under?
The 322242 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322242 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322242 you can contact the distributor directly for product support, shipping queries etc.
Is the 322242 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322242 have stock available?
Authorised distributors including TE Store, Farnell, Heilind Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 322242.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322242 often in real-time on the comparison pages.
What if I can't find stock of 322242?
You can fill out our help required form which you can use to request a quote for 322242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.