Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$10.95 |
4
|
Buy Now | |
Newark Electronics | US$0.32 |
3,830
|
Buy Now | |
Rapid Electronics | US$0.23 |
3,830
|
Buy Now | |
Chip One Stop | US$0.53 |
3,830
|
Buy Now | |
Distrelec | US$0.19 |
3,830
|
Buy Now | |
Farnell | US$0.39 |
3,250
|
Buy Now | |
Conrad | US$7.61 |
16
|
Buy Now | |
Transfer Multisort Elektronik | US$7.35 |
8
|
Buy Now | |
Avnet America | US$0.23 |
-
|
Buy Now | |
RS Americas | US$0.25 |
-
|
Buy Now | |
TE Store | US$0.41 |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Overall Length | 18.62mm, .73in |
Tongue Thickness | .03in, .79mm |
Stud Diameter | 4.82mm, .19in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | SPADE-023 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Solis Spd 22-16Comm22-18Mil 10 |Amp Te Connectivity 34583 | Newark Electronics |
TE Connectivity SOLIS SPD 22-16COMM22-18MIL 10 Terminals | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Spade Tongue Terminal 16-22AWG 18.62mm 8.74mm Tin Loose Piece | Avnet America |
Solis Spd 22-16Comm22-18Mil 10 | TE Connectivity 34583 | RS Americas |
Special Order: SOLIS SPD 22-16COMM22-18MIL 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 34583 | Internal Number: 34583 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34583?
Additional datasheets, footprints and schematics for 34583 are listed on our Part Details page. You can also find images and similar parts to 34583 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34583 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34583 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34583 fall under?
The 34583 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34583 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34583 you can contact the distributor directly for product support, shipping queries etc.
Is the 34583 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34583 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 34583.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34583 often in real-time on the comparison pages.
What if I can't find stock of 34583?
You can fill out our help required form which you can use to request a quote for 34583 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.