Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .821g |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 1.04 – 2.62mm², 16 – 14AWG, 2050 – 5180CMA |
Barrel Inside Diameter | 2.16mm, .085in |
Overall Length | 13.06mm, .513in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | #6 |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-027 |
Operating Temperature Range | 338°F, 170°C |
Terminals Solistrnd Spd Flg 16-14 Sz 6 |Amp Te Connectivity 320855 | Newark Electronics |
Flanged Spade Tongue Terminal 14-16AWG 13.06mm 7.47mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Spd Flg 16-14 6 | TE Connectivity 320855 | RS Americas |
TE Connectivity - AMP Solistrand Terminal SPD FLG 2.62mm2 %236 | Distrelec |
Where can I find additional details, specifications and documents for a 320855?
Additional datasheets, footprints and schematics for 320855 are listed on our Part Details page. You can also find images and similar parts to 320855 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320855 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320855 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320855 fall under?
The 320855 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320855 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320855 you can contact the distributor directly for product support, shipping queries etc.
Is the 320855 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320855 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Boersig have stock available or on a lead time for 320855.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320855 often in real-time on the comparison pages.
What if I can't find stock of 320855?
You can fill out our help required form which you can use to request a quote for 320855 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.