Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0032994-0,
CA5496-000 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
8,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
13,137
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
11,117
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
11,117
in stock
|
Buy Now | |
Electro Enterprises
from US$0.20
|
10,573
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
6,967
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3,756
in stock
|
Buy Now | |
element14
from US$0.19
|
3,756
in stock
|
Buy Now | |
Farnell
from US$0.26
|
3,756
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
2,500
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
2,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
2,189
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,570
in stock
|
Buy Now | |
TE Store
from US$0.40
|
1,505
in stock
|
Buy Now | |
Boersig
from US$0.21
|
818
in stock
|
Buy Now | |
Conrad
from US$0.45
|
323
in stock
|
Buy Now | |
CoreStaff
from US$0.21
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Avnet America
-
|
9,778
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .129in, 3.277mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 19.43mm, .765in |
Tongue Thickness | .99mm, .039in |
Stud Diameter | 4.34mm, .171in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 12-10 8 | Heilind Electronics |
TE Connectivity 32994 M4 Uninsulated Ring Terminal Type A 2.62 - 6.64mm² | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R 12-10 8 Pliers & Tweeze | Distrelec |
Ring terminal, SOLISTRAND, M4, 12-10 AWG | RS |
Terminal Ring Tongue 12-10AWG Stud Sz 8 | TE Connectivity 32994 | RS Americas |
Terminal, Ring Tongue, #8, 10Awg | Newark Electronics |
TERMINAL, RING TONGUE, #8, 10AWG | element14 |
Solistrand 22-10 AWG Closed Barrel Ring Tongue Straight Terminal | Future Electronics |
Tip: ring | Transfer Multisort Elektronik |
TERMINAL,SOLIS R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 32994 | Internal Number: 32994 | Alias Number: AMPS-0-0032994-0 | TE Connectivity | TE Store |
Uninsulated AMP SOLISTRAND Ring cable lug Material copper in accordance with ASTM B-152, tin plated in accordance with MIL-T-10727. | Conrad |
Ring Tongue Terminal 10-12AWG 19.43mm 9.53mm Tin Loose Piece | Avnet Abacus |
Terminal, Ring | Carlton-Bates |
Terminals RING TONGUE 12-10 8 | Sager |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 32994?
Additional datasheets, footprints and schematics for 32994 are listed on our Part Details page. You can also find images and similar parts to 32994 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32994 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32994 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32994 fall under?
The 32994 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32994 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32994 you can contact the distributor directly for product support, shipping queries etc.
Is the 32994 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32994 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, Electro Enterprises and RS have stock available or on a lead time for 32994.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32994 often in real-time on the comparison pages.
What if I can't find stock of 32994?
You can fill out our help required form which you can use to request a quote for 32994 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.