Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C81363-000,
AMP-0-0035772-0 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
3,526
in stock
|
Buy Now | |
TE Store
from US$0.29
|
37,131
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
31,362
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
5,227
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
3,576
in stock
|
Buy Now | |
element14
from US$0.15
|
3,576
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,602
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
1,400
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
1,208
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Rapid Electronics
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.735g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Stud Diameter | 6.73mm, .265in |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .99mm, .04in |
Overall Length | 21.97mm, .86in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M6, 1/4 |
Sealable | No |
Insulated | No |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 12-10 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 35772 | Internal Number: 35772 | Alias Number: AMP-0-0035772-0 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 12-10 1/4 | Heilind Electronics |
Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 10 Awg, 6 Mm , Uninsulated Rohs Compliant: Yes |Amp Te Connectivity 35772 | Newark Electronics |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal 10-12AWG 21.97mm 12.7mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue, 1/4, 12-10 AWG, Straight, Closed Barrel, Solistrand Series | TE Connectivity 35772 | RS Americas |
Solistrand 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TE 35772 Solistrand Terminal Ring M6 Stud Tin 12-10AWG | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R 12-10 1/4 Terminals RIN | Distrelec |
Terminals RING 12-10AWG | Sager |
TERMINAL,SOLIS R 12-10 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Stud Size - Imperial | 1/4" |
Stud Size - Metric | M6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm |
Insulator Material | Uninsulated |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 35772?
Additional datasheets, footprints and schematics for 35772 are listed on our Part Details page. You can also find images and similar parts to 35772 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35772 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35772 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35772 fall under?
The 35772 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35772 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35772 you can contact the distributor directly for product support, shipping queries etc.
Is the 35772 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35772 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 35772.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35772 often in real-time on the comparison pages.
What if I can't find stock of 35772?
You can fill out our help required form which you can use to request a quote for 35772 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.