Prices starting from US$0.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.35 |
4,938
|
Buy Now | |
Heilind Electronics | US$0.44 |
18,526
|
Buy Now | |
Heilind Electronics Asia | US$0.44 |
5,558
|
Buy Now | |
element14 | US$0.36 |
4,938
|
Buy Now | |
TE Store | US$0.74 |
3,161
|
Buy Now | |
Newark Electronics | US$0.75 |
98
|
Buy Now | |
Rapid Electronics | US$0.70 |
98
|
Buy Now | |
Chip One Stop | US$0.61 |
98
|
Buy Now | |
Boersig | US$0.33 |
50
|
Buy Now | |
Avnet America | US$0.37 |
-
|
Buy Now | |
Distrelec | US$0.42 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 2.088g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .411in, 10.44mm |
Overall Length | 28mm, 1.1024in |
Barrel Inside Diameter | .226in, 5.74mm |
Wire Size | 3.31 – 5.26mm², 12 – 10AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Stud Size | M10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
SOLIS 12-10 R 10MM | Heilind Electronics |
TERMINAL, RING TONGUE, 3/8", 10AWG | element14 |
SOLIS 12-10 R 10MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Stud Size: M10 Stud Diameter: 10.44 mm Closed Ring Tongue Terminal 12 – 10 AWG 3.31 – 5.26 mm² M10 | Ring Terminal | Part Number: 160121 | Internal Number: 160121 | 10.44 mm | TE Connectivity | TE Store |
Terminals Ring 12-10Awg #10 |Amp Te Connectivity 160121 | Newark Electronics |
TE 160121 Solistrand Terminal Ring M10 Stud Tin 12-10AWG | Rapid Electronics |
Ring Tongue Terminal 10-12AWG 27.9mm 15.1mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP SOLIS 12-10 R 10MM | Distrelec |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 5.26mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160121?
Additional datasheets, footprints and schematics for 160121 are listed on our Part Details page. You can also find images and similar parts to 160121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160121 fall under?
The 160121 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160121 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160121 you can contact the distributor directly for product support, shipping queries etc.
Is the 160121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160121 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and TE Store have stock available or on a lead time for 160121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160121 often in real-time on the comparison pages.
What if I can't find stock of 160121?
You can fill out our help required form which you can use to request a quote for 160121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.