Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
TE Store
from US$0.56
|
9,529
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$128.44
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
element14
from US$129.91
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.576g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Overall Length | 16.03mm, .631in |
Stud Diameter | 3.68mm, .145in |
Barrel Inside Diameter | .129in, 3.277mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | SPADE-023 |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS SPD 12-10 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 322451 | Internal Number: 322451 | TE Connectivity | TE Store |
TERMINAL SOLIS SPD 12-10 6 | Rapid Electronics |
Spade terminal,SOLISTRAND,M3.5,12-10 AWG | RS |
Terminal | Newark Electronics |
Spade Tongue Terminal 10-12AWG 16.03mm 7.16mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Spd 12-10 6 | TE Connectivity 322451 | RS Americas |
TERMINAL | element14 |
TE Connectivity - AMP TERMINALSOLIS SPD 12-10 6 | Distrelec |
CRIMP TERMINAL, FORK, #6, 10AWG | Farnell |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 322451?
Additional datasheets, footprints and schematics for 322451 are listed on our Part Details page. You can also find images and similar parts to 322451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322451 fall under?
The 322451 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322451 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322451 you can contact the distributor directly for product support, shipping queries etc.
Is the 322451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322451 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 322451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322451 often in real-time on the comparison pages.
What if I can't find stock of 322451?
You can fill out our help required form which you can use to request a quote for 322451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.