Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
TTI Europe |
9,000
units
|
Buy Now |
![]() |
element14 |
52
units
|
Buy Now |
![]() |
Farnell |
2
units
|
Buy Now |
![]() |
Newark Electronics |
2
units
|
Buy Now |
![]() |
Rapid Electronics |
-
|
Buy Now |
![]() |
TE Store |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Barrel Inside Diameter | .061in, 1.549mm |
Overall Length | .86in, 21.84mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.3mm, .248in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | M6 |
Operating Temperature Range | 170°C, 338°F |
TERMINAL, RING TONGUE, 1/4", 16AWG | element14 |
Terminal, Ring Tongue, 1/4", 16Awg Rohs Compliant: Yes |Amp Te Connectivity 130058 | Newark Electronics |
Terminals RING 22-16 M6 SOLIS | Rapid Electronics |
Special Order: SOLIS, R 22-16 M6 Ring & Spade Terminal Type: Ring Tongue Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 Ring Tongue 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminals & Spade Terminal | Part Number: 130058 | Internal Number: 130058 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 21.84mm 11.91mm Tin Loose Piece | Avnet America |
Solistrand Series Tin Plated Crimp Ring Terminal,M6(1/4)Stud Size,22 to 16 AWG | RS Americas |
TE Connectivity - AMP SOLIS, R 22-16 M6 | Distrelec |
RING 22-16 M6 SOLIS | Mouser Electronics |
Status: | Unknown |
---|---|
Series: | 1300 Series |
RoHS: | Compliant |
Bag Type | ESD Shielding |
---|---|
Length - Imperial | 12" |
Length - Metric | 304.8mm |
Width - Imperial | 9" |
Bag Thickness | 3200µm |
Bag Color | Silver |
Seal Type | Heat Seal |
Product Range | 1300 Series |
ESD Storage Type | Bag |
RoHS Compliant | Yes |
Bag Type:Static Shielding (Metal-In) | element14 |
Static Shield Bag, 1 300 Series Metal-In, | Mouser Electronics |
Static Shielding Bag | Newark Electronics |
SHIELDING METAL-IN BAG, 127MM X 203.2MM | Farnell |
Where can I find additional details, specifications and documents for a 130058?
Additional datasheets, footprints and schematics for 130058 are listed on our Part Details page. You can also find images and similar parts to 130058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130058 fall under?
The 130058 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130058 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130058 you can contact the distributor directly for product support, shipping queries etc.
Is the 130058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130058 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 130058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130058 often in real-time on the comparison pages.
What if I can't find stock of 130058?
You can fill out our help required form which you can use to request a quote for 130058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.