Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.87g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .79mm, .031in |
Overall Length | 17.63mm, .6941in |
Stud Diameter | 5mm, .197in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | SPADE-027 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS SPD FLG 12-10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 323144 | Internal Number: 323144 | TE Connectivity | TE Store |
Flanged Spade Tongue Terminal 10-12AWG 17.63mm 10.57mm Tin Loose Piece | Avnet America |
Product Range:Solistrand Series | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Patch Cord, Coaxial | Carlton-Bates |
Where can I find additional details, specifications and documents for a 323144?
Additional datasheets, footprints and schematics for 323144 are listed on our Part Details page. You can also find images and similar parts to 323144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323144 fall under?
The 323144 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323144 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323144 you can contact the distributor directly for product support, shipping queries etc.
Is the 323144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323144 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, RS Americas and Power and Signal Group have stock available or on a lead time for 323144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323144 often in real-time on the comparison pages.
What if I can't find stock of 323144?
You can fill out our help required form which you can use to request a quote for 323144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.