Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
3,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
9,752
in stock
|
Buy Now | |
element14
from US$0.27
|
9,752
in stock
|
Buy Now | |
Farnell
from US$0.26
|
9,752
in stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
5,641
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
5,001
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
1,167
in stock
|
Buy Now | |
Boersig
from US$0.20
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$874.21
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
TE Store
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .145in, 3.68mm |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm² |
Barrel Inside Diameter | .129in, 3.277mm |
Overall Length | 19.43mm, .765in |
Tongue Thickness | .99mm, .039in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP | element14 |
TERMINAL,SOLIS R 12-10 6 | Heilind Electronics |
Ring terminal,SOLISTRAND, M3.5,12-10 AWG | RS |
10-12 AWG 6 Stud Non-Insulation Crimp Circular Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 10-12AWG 19.43mm 9.53mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,SOLIS R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 33456 | Internal Number: 33456 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 182mm |
---|---|
Hex Tip Size | 7/64" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Length | 150mm |
Imperial AF Size | 7/64" |
Screwdriver Type | Hex |
Tip / Nozzle Size | 7/64" |
Weight | 34g |
Where can I find additional details, specifications and documents for a 33456?
Additional datasheets, footprints and schematics for 33456 are listed on our Part Details page. You can also find images and similar parts to 33456 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33456 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33456 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33456 fall under?
The 33456 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33456 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33456 you can contact the distributor directly for product support, shipping queries etc.
Is the 33456 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33456 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and Heilind Electronics have stock available or on a lead time for 33456.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33456 often in real-time on the comparison pages.
What if I can't find stock of 33456?
You can fill out our help required form which you can use to request a quote for 33456 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.