Prices starting from US$0.29
Weight per Piece | .518g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | .112in, 2.84mm |
Tongue Thickness | .79mm, .031in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 11.46mm, .451in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M2.5, #4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | SPADE-023 |
Operating Temperature Range | 170°C, 338°F |
Spade Terminal, 22-16AWG, Solistrand, M4 | RS |
SOLIS SPD 22-16COMM 22-18MIL 4 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Spade Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 321463 | Internal Number: 321463 | TE Connectivity | TE Store |
TE Connectivity - AMP SOLIS SPD 22-16COMM 22-18MIL 4 | Distrelec |
Spade Terminal, 22-16AWG, Solistrand, M4 | TE Connectivity 321463 | RS Americas |
Terminals Solistrnd Spade 22-16 Mil 4 |Amp Te Connectivity 321463 | Newark Electronics |
Spade Tongue Terminal 16-22AWG 11.46mm 5.54mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 321463?
Additional datasheets, footprints and schematics for 321463 are listed on our Part Details page. You can also find images and similar parts to 321463 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321463 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321463 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321463 fall under?
The 321463 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321463 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321463 you can contact the distributor directly for product support, shipping queries etc.
Is the 321463 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321463 have stock available?
Authorised distributors including RS, TE Store, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 321463.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321463 often in real-time on the comparison pages.
What if I can't find stock of 321463?
You can fill out our help required form which you can use to request a quote for 321463 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.