Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 11999 |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.18 |
15,110
|
Buy Now | |
Newark Electronics | US$0.15 |
60,506
|
Buy Now | |
Rapid Electronics | US$0.15 |
60,506
|
Buy Now | |
Chip One Stop | US$0.12 |
60,506
|
Buy Now | |
Distrelec | US$0.18 |
60,506
|
Buy Now | |
element14 | US$0.14 |
15,110
|
Buy Now | |
TE Store | US$0.30 |
1,671
|
Buy Now | |
Avnet America | US$0.13 |
1,000
|
Buy Now | |
Heilind Electronics | US$0.20 |
651
|
Buy Now | |
RS Americas | US$0.36 |
229
|
Buy Now | |
Heilind Electronics Asia | US$0.20 |
152
|
Buy Now | |
Future Electronics | US$0.13 |
-
|
Buy Now | |
Boersig | US$0.15 |
-
|
Buy Now | |
Carlton-Bates | US$0.15 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .52g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | 15.82mm, .6228in |
Stud Diameter | 3.68mm, .145in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | #6, M3.5 |
Insulated | No |
Shape Description | SPADE-023 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Solis Spd 22-16Comm 22-18Mil 6 |Amp Te Connectivity 323127 | Newark Electronics |
TE Connectivity - AMP SOLIS SPD 22-16COMM 22-18MIL 6 | Distrelec |
TERMINALS CONNECTORS | Farnell |
TERMINAL, SPADE TONGUE, #6, 16AWG | element14 |
SOLIS SPD 22-16COMM 22-18MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 323127 | Internal Number: 323127 | Alias Number: 11999 | TE Connectivity | TE Store |
Spade Tongue Terminal 16-22AWG 15.82mm 6.35mm Tin Loose Piece | Avnet America |
SOLIS SPD 22-16COMM 22-18MIL 6 | Heilind Electronics |
Connector Spade Terminal, 16-22AWG, Size 6, Tin Finish, Crimp, Solistrand Series | TE Connectivity 323127 | RS Americas |
Solistrand 22-16 AWG Straight Closed Barrel Non-Insulated Ring Tongue Terminal | Future Electronics |
Solistrand 323127 Crimp Terminal, 22 - 16 AWG, 300V, #6 Stud, Non-Insulated | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 323127?
Additional datasheets, footprints and schematics for 323127 are listed on our Part Details page. You can also find images and similar parts to 323127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323127 fall under?
The 323127 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323127 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323127 you can contact the distributor directly for product support, shipping queries etc.
Is the 323127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323127 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 323127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323127 often in real-time on the comparison pages.
What if I can't find stock of 323127?
You can fill out our help required form which you can use to request a quote for 323127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.