Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TE Store
from US$0.43
|
18,759
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
8,661
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,763
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
1,763
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
1,763
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
1,763
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
1,741
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | .918g |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Overall Length | .637in, 16.18mm |
Stud Diameter | 4.17mm, .164in |
Barrel Inside Diameter | .085in, 2.16mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | SPADE-030 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spring Spade Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Part Number: 53124-1 | Internal Number: 53124-1 | TE Connectivity | TE Store |
TERMINAL,SOLIS SPR SPD 16-14 8 | Heilind Electronics |
Terminal,solis Spr Spd 16-14 8 |Amp Te Connectivity 53124-1 | Newark Electronics |
TERMINAL SOLIS SPR SPD 16-14 8 | Rapid Electronics |
TE Connectivity - AMP Terminal SOLIS SPR SPD 16-14 8 | Distrelec |
Spring Spade Terminal 14-16AWG 16.18mm 9.53mm Tin Loose Piece | Avnet America |
TERMINAL, SPADE/FORK, #8, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53124-1?
Additional datasheets, footprints and schematics for 53124-1 are listed on our Part Details page. You can also find images and similar parts to 53124-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53124-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53124-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53124-1 fall under?
The 53124-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53124-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53124-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53124-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53124-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 53124-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53124-1 often in real-time on the comparison pages.
What if I can't find stock of 53124-1?
You can fill out our help required form which you can use to request a quote for 53124-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.