Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
1,111
in stock
|
Buy Now | |
TE Store
from US$2.33
|
8,714
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
4,500
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
3,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
2,652
in stock
|
Buy Now | |
element14
from US$1.21
|
1,111
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Number of Holes | 2 |
Terminal Angle | 90° |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .105in, 2.67mm |
Stud Diameter | 4.34mm, .171in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 500 |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-080 |
Insulated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
SOLISTRAND 16-14HD 90 RING 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 184269-1 | Internal Number: 184269-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Ring Terminal 2mm2 | Distrelec |
Terminal, Ring Tongue, #8, 14Awg | Newark Electronics |
TERMINAL, RING TONGUE, #8, 14AWG | element14 |
Ring Tongue Terminal 14-16AWG 8.71mm Tin Loose Piece | Avnet America |
Solistrand 16-14Hd 90 Ring 8 | TE Connectivity 184269-1 | RS Americas |
Where can I find additional details, specifications and documents for a 184269-1?
Additional datasheets, footprints and schematics for 184269-1 are listed on our Part Details page. You can also find images and similar parts to 184269-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184269-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184269-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184269-1 fall under?
The 184269-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 184269-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184269-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184269-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184269-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 184269-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184269-1 often in real-time on the comparison pages.
What if I can't find stock of 184269-1?
You can fill out our help required form which you can use to request a quote for 184269-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.