Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
2,003
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
24,169
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
4,459
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
3,891
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
3,866
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,739
in stock
|
Buy Now | |
element14
from US$0.20
|
2,739
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
2,260
in stock
|
Buy Now | |
Farnell
from US$0.23
|
2,248
in stock
|
Buy Now | |
Electro Enterprises
from US$0.18
|
1,197
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
288
in stock
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Offset |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Overall Length | 1.098in, 27.89mm |
Tongue Thickness | 1.07mm, .042in |
Stud Diameter | 9.53mm, .375in |
Barrel Inside Diameter | .129in, 3.277mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Package |
Shape Description | RING-048 |
Stud Size | 3/8 |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 12-10 3/8 | Heilind Electronics |
Terminal Ring Tongue, 10AWG, 3/8" Stud, Screw Terminals, Solistrand Series | TE Connectivity 33220 | RS Americas |
Terminal, Ring Tongue, 3/8", 10Awg | Newark Electronics |
Solistrand 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, 3/8", 10AWG | Farnell |
Ring terminal,SOLISTRAND, M10, 12-10 AWG | RS |
Ring Tongue Terminal 10-12AWG 27.89mm 15.06mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
TERMINAL,SOLIS R 12-10 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 33220?
Additional datasheets, footprints and schematics for 33220 are listed on our Part Details page. You can also find images and similar parts to 33220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33220 fall under?
The 33220 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33220 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33220 you can contact the distributor directly for product support, shipping queries etc.
Is the 33220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33220 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Powell Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 33220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33220 often in real-time on the comparison pages.
What if I can't find stock of 33220?
You can fill out our help required form which you can use to request a quote for 33220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.