Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A75856-001 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.13
|
25,885
in stock
|
Buy Now | |
RS
from US$0.15
|
48,087
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
39,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
27,681
in stock
|
Buy Now | |
element14
from US$0.15
|
18,203
in stock
|
Buy Now | |
Farnell
from US$0.16
|
18,203
in stock
|
Buy Now | |
TE Store
from US$0.30
|
18,023
in stock
|
Buy Now | |
Boersig
from US$0.16
|
14,094
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
12,940
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
4,613
in stock
|
Buy Now | |
Powell Electronics
from US$0.16
|
3,233
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
1,746
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,642
in stock
|
Buy Now | |
Conrad
from US$0.26
|
1,018
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
780
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
780
in stock
|
Buy Now | |
SOS electronic
from US$0.14
|
250
in stock
|
Buy Now | |
Electro Enterprises
from US$0.22
|
167
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
157
in stock
|
Buy Now | |
Carlton-Bates
from US$6.75
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
29,000
in stock
|
Buy Now | |
Avnet America
-
|
10,350
in stock
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 14.58mm, .574in |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Copper |
Stud Size | M4, #8 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
Ring terminal, SOLISTRAND, M4, 22-16 AWG | RS |
SOLIS R 22-16 COMM 22-18 MIL 8 | Heilind Electronics |
Solistrand 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, #8, 16AWG | element14 |
SOLIS R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34108 | Internal Number: 34108 | Alias Number: A75856-001 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #8, 16Awg | Newark Electronics |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Tin Loose Piece | Avnet Asia |
Terminal Ring Tongue 22-16AWG Stud Sz 8, Solistrand Series | TE Connectivity 34108 | RS Americas |
Tip: ring | Transfer Multisort Elektronik |
Uninsulated AMP SOLISTRAND Ring cable lug Material copper in accordance with ASTM B-152, tin plated in accordance with MIL-T-10727. | Conrad |
TE Connectivity 34108 M4 Uninsulated Ring Terminal Type A 0.26 - 1.65mm² | Rapid Electronics |
Ring Terminal M4 0,3-1,5mm2 Cu/Sn | SOS electronic |
TE Connectivity Ring Terminal, Non-Insulated, 0.26 ... 1.65mm², M4 | Distrelec |
Terminals RING TONGUE 22-16 8 | Sager |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 34108?
Additional datasheets, footprints and schematics for 34108 are listed on our Part Details page. You can also find images and similar parts to 34108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34108 fall under?
The 34108 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34108 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34108 you can contact the distributor directly for product support, shipping queries etc.
Is the 34108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34108 have stock available?
Authorised distributors including RS, TTI Europe, Heilind Electronics, Future Electronics and element14 have stock available or on a lead time for 34108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34108 often in real-time on the comparison pages.
What if I can't find stock of 34108?
You can fill out our help required form which you can use to request a quote for 34108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.