Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
2,364
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.79
|
7
in stock
|
Buy Now | |
Powell Electronics
from US$157.00
|
1
in stock
|
Buy Now | |
Avnet America
-
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now |
Weight per Piece | 2.665g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 25.5mm, 1.004in |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Stud Diameter | 5mm, .197in |
Barrel Inside Diameter | .129in, 3.277mm |
Tongue Thickness | .04in, .99mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Stud Size | #10 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 12-10 10 | Heilind Electronics |
Ring Tongue Terminal 10-12AWG 25.5mm 13.49mm Tin Loose Piece | Avnet America |
Terminal,solis R 12-10 10 Rohs Compliant: Yes |Amp Te Connectivity 36451 | Newark Electronics |
Terminal, inal, Solis R 12-10 10 | TE Connectivity 36451 | RS Americas |
Special Order: TERMINAL,SOLIS R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 36451 | Internal Number: 36451 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 36451?
Additional datasheets, footprints and schematics for 36451 are listed on our Part Details page. You can also find images and similar parts to 36451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36451 fall under?
The 36451 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36451 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36451 you can contact the distributor directly for product support, shipping queries etc.
Is the 36451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36451 have stock available?
Authorised distributors including Heilind Electronics, Transfer Multisort Elektronik, Powell Electronics, Avnet America and Newark Electronics have stock available or on a lead time for 36451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36451 often in real-time on the comparison pages.
What if I can't find stock of 36451?
You can fill out our help required form which you can use to request a quote for 36451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.