Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.044g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | .085in, 2.16mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .7331in, 18.62mm |
Stud Diameter | 5mm, .197in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Insulated | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Shape Description | SPADE-023 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminal,solis Spd 16-14 10 Rohs Compliant: Yes |Amp Te Connectivity 324521 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 18.62mm 8.74mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Spd 16-14 10 | TE Connectivity 324521 | RS Americas |
Special Order: TERMINAL,SOLIS SPD 16-14 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 324521 | Internal Number: 324521 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 324521?
Additional datasheets, footprints and schematics for 324521 are listed on our Part Details page. You can also find images and similar parts to 324521 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324521 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324521 fall under?
The 324521 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324521 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324521 you can contact the distributor directly for product support, shipping queries etc.
Is the 324521 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324521 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 324521.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324521 often in real-time on the comparison pages.
What if I can't find stock of 324521?
You can fill out our help required form which you can use to request a quote for 324521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.