Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
FOSC400-HOOK-LUG,
180043-000 |
Prices starting from US$0.42
Weight per Piece | 2.262g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Hook Tongue |
Barrel Inside Diameter | .129in, 3.277mm |
Overall Length | 25.5mm, 1.002in |
Stud Diameter | 6.73mm, .265in |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | 1/4, M6 |
Shape Description | SPADE-050 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS HK 12-10 1/4 Ring Terminal Product Type: Hook Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M6 1/4 Hook Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 321632 | Internal Number: 321632 | Alias Number: 180043-000 | TE Connectivity | TE Store |
Terminal,solis Hk 12-10 1/4 Rohs Compliant: Yes |Amp Te Connectivity 321632 | Newark Electronics |
10-12 AWG 1/4 STUD HOOK TONGUE CONNECTOR | Future Electronics |
Hook Tongue Terminal 10-12AWG 25.5mm 13.49mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Hk 12-10 1/4 | TE Connectivity 321632 | RS Americas |
Where can I find additional details, specifications and documents for a 321632?
Additional datasheets, footprints and schematics for 321632 are listed on our Part Details page. You can also find images and similar parts to 321632 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321632 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321632 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321632 fall under?
The 321632 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321632 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321632 you can contact the distributor directly for product support, shipping queries etc.
Is the 321632 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321632 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 321632.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321632 often in real-time on the comparison pages.
What if I can't find stock of 321632?
You can fill out our help required form which you can use to request a quote for 321632 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.