Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0033459-0,
1262492, 070086-000 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
11,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
113,198
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
18,866
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
4,547
in stock
|
Buy Now | |
element14
from US$0.16
|
4,547
in stock
|
Buy Now | |
Farnell
from US$0.18
|
4,547
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
4,400
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
2,505
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
788
in stock
|
Buy Now | |
Conrad
from US$0.39
|
476
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
440
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
323
in stock
|
Buy Now | |
Electro Enterprises
from US$0.18
|
111
in stock
|
Buy Now | |
Boersig
from US$0.18
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Stud Diameter | 7.92mm, .312in |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | 1.07mm, .042in |
Overall Length | 25.5mm, 1.004in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M8, 5/16 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 12-10 5/16 | Heilind Electronics |
Ring terminal, SOLISTRAND, M8, 12-10 AWG | RS |
Terminal, Ring Tongue, 5/16", 10Awg Rohs Compliant: Yes |Amp Te Connectivity 33459 | Newark Electronics |
TERMINAL, RING TONGUE, 5/16", 10AWG | element14 |
Terminal Ring Tongue SOLISTRAND 5/16 12-10 AWG Straight Closed Barrel | TE Connectivity 33459 | RS Americas |
Solistrand 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Uninsulated AMP SOLISTRAND Ring cable lug Material copper in accordance with ASTM B-152, tin plated in accordance with MIL-T-10727. | Conrad |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal 10-12AWG 25.5mm 13.49mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
TE Connectivity - AMP TERMINAL,SOLIS R 12-10 5/16 | Distrelec |
TERMINAL,SOLIS R 12-10 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 182mm |
---|---|
Hex Tip Size | 1/8" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Blade Length | 150mm |
Imperial AF Size | 1/8" |
Screwdriver Type | Hex |
Tip / Nozzle Size | 1/8" |
Weight | 36g |
Where can I find additional details, specifications and documents for a 33459?
Additional datasheets, footprints and schematics for 33459 are listed on our Part Details page. You can also find images and similar parts to 33459 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33459 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33459 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33459 fall under?
The 33459 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33459 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33459 you can contact the distributor directly for product support, shipping queries etc.
Is the 33459 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33459 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and element14 have stock available or on a lead time for 33459.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33459 often in real-time on the comparison pages.
What if I can't find stock of 33459?
You can fill out our help required form which you can use to request a quote for 33459 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.