Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .765g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.04 – 2.62mm² |
Overall Length | .513in, 13.06mm |
Barrel Inside Diameter | 2.16mm, .085in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .171in, 4.34mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | SPADE-027 |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis Spd Flg 16-14 8 |Amp Te Connectivity 320856 | Newark Electronics |
Flanged Spade Tongue Terminal 14-16AWG 13.06mm 7.47mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Spd Flg 16-14 8 | TE Connectivity 320856 | RS Americas |
Special Order: TERMINAL,SOLIS SPD FLG 16-14 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 320856 | Internal Number: 320856 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 320856?
Additional datasheets, footprints and schematics for 320856 are listed on our Part Details page. You can also find images and similar parts to 320856 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320856 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320856 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320856 fall under?
The 320856 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320856 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320856 you can contact the distributor directly for product support, shipping queries etc.
Is the 320856 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320856 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 320856.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320856 often in real-time on the comparison pages.
What if I can't find stock of 320856?
You can fill out our help required form which you can use to request a quote for 320856 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.