Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E57493-000,
AMPS-8-0322996-1 |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .539g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | .5299in, 13.46mm |
Stud Diameter | .145in, 3.68mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.62mm² |
Tongue Thickness | .031in, .7874mm |
Barrel Inside Diameter | 2.16mm, .085in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | SPADE-023 |
Operating Temperature Range | 338°F, 170°C |
Terminal, Spade/Fork, #6, Crimp | Newark Electronics |
TERMINAL, SOLIS SPD 16-14 6 | TE Connectivity 8-322996-1 | RS Americas |
Spade Tongue Terminal 14-16AWG 13.46mm 7.54mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-322996-1?
Additional datasheets, footprints and schematics for 8-322996-1 are listed on our Part Details page. You can also find images and similar parts to 8-322996-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-322996-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-322996-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-322996-1 fall under?
The 8-322996-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-322996-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-322996-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-322996-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-322996-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 8-322996-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-322996-1 often in real-time on the comparison pages.
What if I can't find stock of 8-322996-1?
You can fill out our help required form which you can use to request a quote for 8-322996-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.