Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
TE Store
from US$1.16
|
15,987
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
7,954
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
7,954
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
7,954
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
7,954
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.775g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 25.17mm, .9909in |
Barrel Inside Diameter | 3.277mm, .129in |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | SPADE-023 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS SPD 12-10 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Spade Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 325196 | Internal Number: 325196 | TE Connectivity | TE Store |
Terminals Terminal Solis Spd 12-10 8 |Amp Te Connectivity 325196 | Newark Electronics |
Terminals TERMINAL SOLIS SPD 12-10 8 | Rapid Electronics |
TE Connectivity - AMP TERMINALSOLIS SPD 12-10 8 | Distrelec |
Ring Tongue Terminal 10-12AWG Tin Loose Piece | Avnet America |
Terminal, inal, Solis Spd 12-10 8 | TE Connectivity 325196 | RS Americas |
Where can I find additional details, specifications and documents for a 325196?
Additional datasheets, footprints and schematics for 325196 are listed on our Part Details page. You can also find images and similar parts to 325196 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325196 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325196 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325196 fall under?
The 325196 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325196 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325196 you can contact the distributor directly for product support, shipping queries etc.
Is the 325196 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325196 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 325196.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325196 often in real-time on the comparison pages.
What if I can't find stock of 325196?
You can fill out our help required form which you can use to request a quote for 325196 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.