Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
7,968
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
7,968
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
7,968
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TE Store
from US$0.53
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .689g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Barrel Inside Diameter | 1.549mm, .061in |
Overall Length | 16.59mm, .6531in |
Stud Diameter | .171in, 4.34mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Sealable | No |
Shape Description | RING-048 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminals N/I-RING 22-16 #08 C/B | Rapid Electronics |
TE Connectivity SOLIS R 22-16 COMM 22-18 MIL 8 Ring Term | Distrelec |
Solis R 22-16 Comm 22-18 Mil 8 Rohs Compliant: Yes |Amp Te Connectivity 323086 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 16.59mm 8.74mm Tin Loose Piece | Avnet America |
Solis R 22-16 Comm 22-18 Mil 8 | TE Connectivity 323086 | RS Americas |
Special Order: SOLIS R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 323086 | Internal Number: 323086 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323086?
Additional datasheets, footprints and schematics for 323086 are listed on our Part Details page. You can also find images and similar parts to 323086 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323086 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323086 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323086 fall under?
The 323086 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323086 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323086 you can contact the distributor directly for product support, shipping queries etc.
Is the 323086 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323086 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 323086.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323086 often in real-time on the comparison pages.
What if I can't find stock of 323086?
You can fill out our help required form which you can use to request a quote for 323086 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.