Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0032151-0,
E94698-000 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
11,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
68,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
18,668
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
10,340
in stock
|
Buy Now | |
element14
from US$0.20
|
10,340
in stock
|
Buy Now | |
Farnell
from US$0.31
|
10,340
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
8,082
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
3,733
in stock
|
Buy Now | |
TE Store
from US$0.32
|
2,273
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
2,180
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.85
|
239
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
234
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
153
in stock
|
Buy Now | |
Power and Signal Group
-
|
6,000
in stock
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Sager
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 2.259g |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Plating Material | Tin |
Number of Serrations | 6 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Material Thickness | .99mm, .039in |
Barrel Inside Diameter | .129in, 3.28mm |
Overall Length | 14.35mm, .565in |
Outside Diameter | .226in, 5.74mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Operating Temperature Range | 338°F, 170°C |
SPLICE CLOSED BARREL AWG12-10 | TTI Europe |
SPLICE,SOLIS BUTT 12-10 | Heilind Electronics |
Standard butt splice,SOLISTRAND,12-10AWG | RS |
Terminal, Butt Splice, 12-10Awg | Newark Electronics |
TE 32151 Solistrand Butt Splice Standard Tin 12-10AWG | Rapid Electronics |
SPLICE,SOLIS BUTT 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 2.62 – 6.64 mm² | Electrical Wire Splice | Part Number: 32151 | Internal Number: 32151 | Alias Number: AMP-0-0032151-0 | TE Connectivity | TE Store |
Solistrand 12-10 AWG Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
Splice Terminal 10-12AWG 14.35mm 5.74mm Tin Loose Piece | Avnet America |
TE Connectivity Butt Splice Connector, Tinned Copper, 5.74mm | Distrelec |
Solistrand Butt Wire Splice Connector Tin Plated 12 - 10 AWG, Solistrand Series | TE Connectivity 32151 | RS Americas |
Tip: butt splice | Transfer Multisort Elektronik |
Terminals BUTT SPLICE 12-10AWG | Sager |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6.64mm² |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 32151?
Additional datasheets, footprints and schematics for 32151 are listed on our Part Details page. You can also find images and similar parts to 32151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32151 fall under?
The 32151 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 32151 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32151 you can contact the distributor directly for product support, shipping queries etc.
Is the 32151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32151 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 32151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32151 often in real-time on the comparison pages.
What if I can't find stock of 32151?
You can fill out our help required form which you can use to request a quote for 32151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.