Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.07
|
156
in stock
|
Buy Now | |
Powell Electronics
from US$0.39
|
6,600
in stock
|
Buy Now | |
TE Store
from US$0.56
|
1,048
in stock
|
Buy Now | |
Newark Electronics
from US$35.67
|
156
in stock
|
Buy Now | |
element14
from US$36.62
|
156
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 100µin |
---|---|
Plating Material | Tin |
Weight per Piece | .525g |
Splice Material | Copper |
Splice Features | Standard |
Number of Serrations | 8 |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 7.645mm, .301in |
Outside Diameter | .165in, 4.19mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Material Thickness | .033in, .84mm |
Barrel Inside Diameter | 2.16mm, .085in |
Barrel Inside Diameter (Min) | .085in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Serrated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Discrete Wire Type | Solid or Stranded |
Operating Temperature Range | 338°F, 170°C |
SPLICE,SOLIS PARA 16-14 Splice Type: Parallel Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Parallel Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 8-34137-1 | Internal Number: 8-34137-1 | TE Connectivity | TE Store |
Terminal, Parallel Splice, Crimp | Newark Electronics |
TERMINAL, PARALLEL SPLICE, CRIMP | element14 |
Splice Terminal 14-16AWG 7.65mm 4.19mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
Connector Type | Parallel Splice |
Where can I find additional details, specifications and documents for a 8-34137-1?
Additional datasheets, footprints and schematics for 8-34137-1 are listed on our Part Details page. You can also find images and similar parts to 8-34137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34137-1 fall under?
The 8-34137-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-34137-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34137-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-34137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34137-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34137-1?
You can fill out our help required form which you can use to request a quote for 8-34137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.