Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Overall Length | .514in, 13.056mm |
Barrel Inside Diameter | 3.58mm, .141in |
Stud Diameter | .164in, 4.17mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #8, M4 |
Shape Description | SPADE-027 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
SOLIS SPDFLG 22-16COM22-18MIL8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Spade Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 52730 | Internal Number: 52730 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #8, Crimp | Newark Electronics |
Flanged Spade Tongue Terminal 16-22AWG 13.06mm 7.52mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 52730?
Additional datasheets, footprints and schematics for 52730 are listed on our Part Details page. You can also find images and similar parts to 52730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52730 fall under?
The 52730 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52730 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52730 you can contact the distributor directly for product support, shipping queries etc.
Is the 52730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52730 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 52730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52730 often in real-time on the comparison pages.
What if I can't find stock of 52730?
You can fill out our help required form which you can use to request a quote for 52730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.