Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.16
|
295
in stock
|
Buy Now | |
TE Store
from US$0.34
|
1,330
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
990
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
990
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
295
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .557g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 13.06mm, .5142in |
Stud Diameter | 3.68mm, .145in |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Stud Size | #6, M3.5 |
Support Style | Non - Insulation Support |
Shape Description | SPADE-027 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
SOLIS SPDFLG 22-16COM22-18MIL6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 323136 | Internal Number: 323136 | TE Connectivity | TE Store |
Solis Spdflg 22-16Com22-18Mil6 Rohs Compliant: Yes |Amp Te Connectivity 323136 | Newark Electronics |
Flanged Spade Tongue Terminal 16-22AWG 13.06mm 6.35mm Tin Loose Piece | Avnet America |
Solis Spdflg 22-16Com22-18Mil6 | TE Connectivity 323136 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 323136?
Additional datasheets, footprints and schematics for 323136 are listed on our Part Details page. You can also find images and similar parts to 323136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323136 fall under?
The 323136 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323136 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323136 you can contact the distributor directly for product support, shipping queries etc.
Is the 323136 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323136 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 323136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323136 often in real-time on the comparison pages.
What if I can't find stock of 323136?
You can fill out our help required form which you can use to request a quote for 323136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.