Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
1,810
in stock
|
Buy Now | |
Newark Electronics
from US$45.55
|
211
in stock
|
Buy Now | |
element14
from US$52.66
|
211
in stock
|
Buy Now | |
Farnell
from US$53.66
|
211
in stock
|
Buy Now | |
RS Americas
from US$1.57
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
Boersig
from US$1.02
|
-
|
Buy Now | |
Distrelec
from US$1.24
|
-
|
Buy Now | |
TTI Europe
from US$1.18
|
-
|
Buy Now | |
TE Store
from US$4.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.43g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 2.62 – 6.64mm² |
Stud Diameter | .328in, 8.33mm |
Overall Length | 19.43mm, .765in |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .129in, 3.277mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M8, 5/16 |
Sealable | No |
Shape Description | RING-084 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 343°C, 649°F |
Ring terminal, STRATO-THERM, 343°C, M8 | RS |
STRATO-THERM Series Nickel Plated Crimp Ring Terminal, M8 Stud Size,12 to 10 AWG | TE Connectivity 323064 | RS Americas |
Ring Tongue Terminal 10-12AWG 25.5mm 13.49mm Nickel Loose Piece | Avnet America |
TE Connectivity - AMP Ring Terminal 6.64mm2 | Distrelec |
TERMINAL,SOLIS R HR 12-10 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 323064 | Internal Number: 323064 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Solder Alloy | 95.6 3.8 0.7 Sn Ag Cu |
---|---|
Melting Temperature | 217°C |
Density | 7.5g/mm³ |
Weight - Metric | 200g |
Weight - Imperial | 7.055oz |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Material Composition | Sn95.59Ag3.8Cu0.7+ML (Co Ni Ce Fe) |
Weight | 200g |
Solder Bar, Triangular, Flowtin Tsc | Newark Electronics |
SOLDER BAR, TRIANGULAR, FLOWTIN TSC | element14 |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 323064?
Additional datasheets, footprints and schematics for 323064 are listed on our Part Details page. You can also find images and similar parts to 323064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323064 fall under?
The 323064 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323064 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323064 you can contact the distributor directly for product support, shipping queries etc.
Is the 323064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323064 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 323064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323064 often in real-time on the comparison pages.
What if I can't find stock of 323064?
You can fill out our help required form which you can use to request a quote for 323064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.