Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.24 |
100
|
Buy Now | |
Heilind Electronics | US$0.23 |
68,386
|
Buy Now | |
Newark Electronics | US$0.23 |
19,717
|
Buy Now | |
element14 | US$0.17 |
19,717
|
Buy Now | |
Farnell | US$0.20 |
19,717
|
Buy Now | |
Heilind Electronics Asia | US$0.23 |
11,182
|
Buy Now | |
RS Americas | US$0.25 |
4,712
|
Buy Now | |
Powell Electronics | US$0.19 |
4,206
|
Buy Now | |
Electro Enterprises | US$0.13 |
4,053
|
Buy Now | |
TE Store | US$0.35 |
1,912
|
Buy Now | |
Distrelec | US$0.17 |
374
|
Buy Now | |
Transfer Multisort Elektronik | US$0.22 |
203
|
Buy Now | |
Future Electronics | US$0.15 |
48
|
Buy Now | |
Power and Signal Group | - |
80,000
|
Buy Now | |
Avnet America | US$0.18 |
-
|
Buy Now | |
Rapid Electronics | US$0.35 |
-
|
Buy Now | |
Boersig | US$0.18 |
-
|
Buy Now | |
Carlton-Bates | US$0.24 |
-
|
Buy Now | |
TTI Europe | US$0.17 |
-
|
Buy Now | |
Sager | US$0.15 |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .25in, 6.35mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Overall Length | .855in, 21.72mm |
Barrel Inside Diameter | 2.16mm, .085in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Insulated | No |
Stud Size | 1/4, M6 |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 16-14 1/4 | Heilind Electronics |
Terminal, Ring Tongue, 1/4", 14Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 14AWG | element14 |
Terminal Ring Tongue 16-14AWG Stud Sz 1/4, Solistrand Series | TE Connectivity 34124 | RS Americas |
TERMINAL,SOLIS R 16-14 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34124 | Internal Number: 34124 | TE Connectivity | TE Store |
TE Connectivity Non-Insulated Ring Terminal, M6, 1.25 ... 2mm² | Distrelec |
Tip: ring | Transfer Multisort Elektronik |
Ring terminal, SOLISTRAND, M6, 16-14 AWG | RS |
Solistrand 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL,SOLIS R 16-14 1-4 | Power and Signal Group |
Ring Tongue Terminal 14-16AWG 21.72mm 11.91mm Tin Loose Piece | Avnet America |
TE Connectivity 34124 M6 Uninsulated Ring Terminal Type A 1.04 - 2.62mm² | Rapid Electronics |
Terminal, Ring | Carlton-Bates |
Terminals RNG TONGUE 16-14 1/4 | Sager |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 34124?
Additional datasheets, footprints and schematics for 34124 are listed on our Part Details page. You can also find images and similar parts to 34124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34124 fall under?
The 34124 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34124 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34124 you can contact the distributor directly for product support, shipping queries etc.
Is the 34124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34124 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 34124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34124 often in real-time on the comparison pages.
What if I can't find stock of 34124?
You can fill out our help required form which you can use to request a quote for 34124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.