Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
9,280
in stock
|
Buy Now | |
TE Store
from US$0.54
|
79,879
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
37,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
13,630
in stock
|
Buy Now | |
element14
from US$0.25
|
13,630
in stock
|
Buy Now | |
Farnell
from US$0.25
|
13,630
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
6,196
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
1,120
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,120
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
818
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Carlton-Bates
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.241g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | .129in, 3.277mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Stud Diameter | 4.34mm, .171in |
Overall Length | .708in, 17.98mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 322454 | Internal Number: 322454 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 12-10 8 | Heilind Electronics |
Ring Tongue Terminal, Solistrand Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant: Yes |Amp Te Connectivity 322454 | Newark Electronics |
TERMINAL, RING TONGUE, 8MM, CRIMP | element14 |
Ring terminal, SOLISTRAND, M4, 12-10 AWG | RS |
Solistrand 12-10 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminals RING TERM #8 12-10 UNINS | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 6mm2 | Distrelec |
Ring Tongue Terminal 10-12AWG 17.98mm 7.92mm Tin Loose Piece | Avnet America |
TERMINAL, RING ROUNGE, SOLISTRAND, 8, 12-10 AWG, STRAIGHT, CLOSED BARREL | TE Connectivity 322454 | RS Americas |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 322454?
Additional datasheets, footprints and schematics for 322454 are listed on our Part Details page. You can also find images and similar parts to 322454 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322454 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322454 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322454 fall under?
The 322454 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322454 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322454 you can contact the distributor directly for product support, shipping queries etc.
Is the 322454 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322454 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 322454.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322454 often in real-time on the comparison pages.
What if I can't find stock of 322454?
You can fill out our help required form which you can use to request a quote for 322454 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.