Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034137-0,
F21569-000 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
7,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
331,513
in stock
|
Buy Now | |
TE Store
from US$0.12
|
260,460
in stock
|
Buy Now | |
Boersig
from US$0.05
|
142,308
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
63,043
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
55,252
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
38,600
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
34,040
in stock
|
Buy Now | |
Electro Enterprises
from US$0.08
|
27,981
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
20,328
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
18,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
18,482
in stock
|
Buy Now | |
Sager
from US$0.05
|
5,115
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
3,374
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,680
in stock
|
Buy Now | |
Conrad
from US$0.25
|
732
in stock
|
Buy Now | |
Newark Electronics
from US$10.46
|
566
in stock
|
Buy Now | |
element14
from US$7.07
|
205
in stock
|
Buy Now | |
Farnell
from US$6.99
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
44,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Material | Copper |
Splice Features | Standard |
Weight per Piece | .525g |
Plating Thickness | 100µin |
Number of Serrations | 8 |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 7.645mm, .301in |
Outside Diameter | .165in, 4.19mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Material Thickness | .033in, .84mm |
Barrel Inside Diameter (Min) | .085in |
Barrel Inside Diameter | 2.16mm, .085in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Serrated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Discrete Wire Type | Solid or Stranded |
Operating Temperature Range | 338°F, 170°C |
SPLICE,SOLIS PARA BRZD 16-14 | Heilind Electronics |
SPLICE,SOLIS PARA BRZD 16-14 Splice Type: Parallel Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Parallel Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 34137 | Internal Number: 34137 | Alias Number: AMPS-0-0034137-0 | TE Connectivity | TE Store |
Solistrand 16-14 AWG Straight Non-Insulated Parallel Splice | Future Electronics |
Parallel Wire Splice Connector Tin Plated 16 - 14 AWG, Solistrand Series | TE Connectivity 34137 | RS Americas |
TE 34137 Solistrand Parallel Splice Tin 16-14AWG | Rapid Electronics |
Parallel splice, solistrand, 16-14 AWG | RS |
Terminals SPLICE SOLISTRAND | Sager |
TE Connectivity Butt Splice Connector, Tinned Copper, 4.19mm | Distrelec |
Tip: butt splice | Transfer Multisort Elektronik |
AWG (min.): 16 | Conrad |
Crimp Terminal, Splice, 16-14Awg, Pk100 | Newark Electronics |
CRIMP TERMINAL, SPLICE, 16-14AWG, PK100 | element14 |
Splice Terminal 14-16AWG 7.65mm 4.19mm Tin Loose Piece | Avnet Abacus |
Splice Parallel Solistrand Loose Piece | Dalroad Norslo |
Parallel Splice Non-Insulated Solistrand Series | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34137?
Additional datasheets, footprints and schematics for 34137 are listed on our Part Details page. You can also find images and similar parts to 34137 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34137 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34137 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34137 fall under?
The 34137 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34137 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34137 you can contact the distributor directly for product support, shipping queries etc.
Is the 34137 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34137 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Boersig, Powell Electronics and Heilind Electronics Asia have stock available or on a lead time for 34137.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34137 often in real-time on the comparison pages.
What if I can't find stock of 34137?
You can fill out our help required form which you can use to request a quote for 34137 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.