Parallel Splices
Parts from Parallel Splices Category
PARALLEL SPLICE VERSAKRIMP F-365 SPM ROHS COMPLIANT: YES
PARALLEL SPLICE KRIMPTITE (B-104) SPM ROHS COMPLIANT: YES
TERMINAL, BUTT SPLICE; PRODUCT RANGE:SOLISTRAND SERIES; WIRE SIZE AWG MIN:-; WIRE SIZE AWG MAX:8AWG; CONDUCTOR AREA CSA:8MM ; TERMINAL MATERIAL:COPPER; INSULATION:NON INSULATED; CONNECTOR TYPE:BUTT SPLICE; CONTACT MATERIAL:COPPER ROHS COMPLIANT: YES
TERMINAL, PARALLEL SPLICE, CRIMP, RED; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Terminal Material:Copper; Insulation:Insulated; Connector Type:Parallel Splice RoHS Compliant: Yes
TERMINAL, BUTT SPLICE; PRODUCT RANGE:SOLISTRAND SERIES; WIRE SIZE AWG MIN:-; WIRE SIZE AWG MAX:2AWG; CONDUCTOR AREA CSA:35MM ; TERMINAL MATERIAL:COPPER; INSULATION:NON INSULATED; CONNECTOR TYPE:BUTT SPLICE; CONTACT MATERIAL:COPPER ROHS COMPLIANT: YES
TERMINAL, PARALLEL SPLICE, 22-16AWG; Product Range:P Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm2; Terminal Material:Copper; Insulation:Non Insulated; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
TERMINAL, PARALLEL SPLICE, 12-10AWG; Product Range:P Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm2; Terminal Material:Copper; Insulation:Non Insulated; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes