Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.32
|
17,896
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
17,896
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
17,896
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
17,896
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
TE Store
from US$0.45
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | .689g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Overall Length | 16.59mm, .6531in |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | #10 |
Shape Description | RING-048 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminals N/I-Ring 22-16 #10 C/B |Amp Te Connectivity 323087 | Newark Electronics |
Terminals N/I-RING 22-16 #10 C/B | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 1.65mm2 | Distrelec |
Ring Tongue Terminal 16-22AWG 16.59mm 8.74mm Tin Loose Piece | Avnet America |
Solis R 22-16 Comm 22-18Mil 10 | TE Connectivity 323087 | RS Americas |
Special Order: SOLIS R 22-16 COMM 22-18MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 323087 | Internal Number: 323087 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 323087?
Additional datasheets, footprints and schematics for 323087 are listed on our Part Details page. You can also find images and similar parts to 323087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323087 fall under?
The 323087 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323087 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323087 you can contact the distributor directly for product support, shipping queries etc.
Is the 323087 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323087 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 323087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323087 often in real-time on the comparison pages.
What if I can't find stock of 323087?
You can fill out our help required form which you can use to request a quote for 323087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.