Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
4,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
5,569
in stock
|
Buy Now | |
element14
from US$0.61
|
5,569
in stock
|
Buy Now | |
Farnell
from US$0.41
|
5,569
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Carlton-Bates
from US$0.32
|
-
|
Buy Now | |
TE Store
from US$0.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Features | Sight Hole |
Plating Thickness | 2.54µm, 100µin |
Splice Material | Copper |
Number of Serrations | 16 |
Contact Plating Thickness | 2.54µm, 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Inside Diameter (Recovered) | 2.159mm, .085in |
Overall Length | 14.402mm, .567in |
Barrel Inside Diameter | .085in, 2.16mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Material Thickness | .84mm, .033in |
Outside Diameter | 4.19mm, .165in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Discrete Wire Type | Solid or Stranded |
High Temperature Rating | 170°C, 338°F |
Operating Temperature Range | 338°F, 170°C |
Terminal, Butt Splice, 14-16Awg Rohs Compliant: Yes |Amp Te Connectivity 330368 | Newark Electronics |
TERMINAL, BUTT SPLICE, 14-16AWG | element14 |
Terminals SPLICE BUTT 16-14 | Rapid Electronics |
TE Connectivity - AMP SplicesSPLICESOLIS BUTT 16-14 | Distrelec |
Butt Splice, 16-14AWG, Solistrand | RS |
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG | Future Electronics |
Splice Terminal 14-16AWG 14.4mm 4.19mm Tin Loose Piece | Avnet America |
Splice, Solis Butt 16-14 | TE Connectivity 330368 | RS Americas |
Butt Splice, 16 - 14 AWG, 0.567 in. L, Non-Insulated, 1000 Loose Piece | Carlton-Bates |
Special Order: SPLICE,SOLIS BUTT 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 330368 | Internal Number: 330368 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 330368?
Additional datasheets, footprints and schematics for 330368 are listed on our Part Details page. You can also find images and similar parts to 330368 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330368 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330368 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330368 fall under?
The 330368 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 330368 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330368 you can contact the distributor directly for product support, shipping queries etc.
Is the 330368 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330368 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 330368.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330368 often in real-time on the comparison pages.
What if I can't find stock of 330368?
You can fill out our help required form which you can use to request a quote for 330368 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.