Prices starting from US$0.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.65 |
200
|
Buy Now | |
TE Store | US$0.79 |
9,927
|
Buy Now | |
Newark Electronics | US$0.42 |
768
|
Buy Now | |
element14 | US$0.46 |
768
|
Buy Now | |
Farnell | US$0.53 |
768
|
Buy Now | |
Distrelec | US$0.52 |
370
|
Buy Now | |
Power and Signal Group | - |
3,500
|
Buy Now | |
Avnet America | US$0.42 |
-
|
Buy Now | |
RS Americas | US$0.70 |
-
|
Buy Now | |
Avnet Asia | US$0.42 |
-
|
Buy Now | |
Boersig | US$0.42 |
-
|
Buy Now | |
Carlton-Bates | US$0.39 |
-
|
Buy Now |
Splice Features | Strap |
---|---|
Plating Thickness | 100µin, 2.54µm |
Splice Material | Copper |
Plating Material | Tin |
Number of Serrations | 16 |
Contact Plating Thickness | 2.54µm, 100µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Outside Diameter | .226in, 5.74mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Barrel Inside Diameter | .129in, 3.28mm |
Material Thickness | 1.07mm, .042in |
Inside Diameter (Recovered) | .129in, 3.276mm |
Overall Length | .765in, 19.431mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Serrated | Yes |
Wire/Cable Type | Copper |
Insulated | No |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Splice Type | Butt Splice |
Product Type | Splice |
Support Style | Non - Insulation Support |
Discrete Wire Type | Solid |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS BUTT STRAP 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 324893 | Internal Number: 324893 | TE Connectivity | TE Store |
Terminal, Butt Splice, Crimp | Newark Electronics |
TERMINAL, BUTT SPLICE, CRIMP | element14 |
TE Connectivity - AMP SplicesSPLICESOLIS BUTT STRAP 12-10 | Distrelec |
Butt Splice, 12-10AWG, Solistrand | RS |
Splice Terminal 10-12AWG 19.43mm 5.74mm Tin Loose Piece | Avnet America |
Splice, Solis Butt Strap 12-10 | TE Connectivity 324893 | RS Americas |
Butt Splice, 12 - 10 AWG, 0.765 in. L, Non-Insulated, 500 Loose Piece | Carlton-Bates |
Where can I find additional details, specifications and documents for a 324893?
Additional datasheets, footprints and schematics for 324893 are listed on our Part Details page. You can also find images and similar parts to 324893 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324893 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324893 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324893 fall under?
The 324893 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324893 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324893 you can contact the distributor directly for product support, shipping queries etc.
Is the 324893 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324893 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 324893.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324893 often in real-time on the comparison pages.
What if I can't find stock of 324893?
You can fill out our help required form which you can use to request a quote for 324893 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.