Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,074
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,074
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
1,474
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$36.96
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TE Store
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .49g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Barrel Inside Diameter | .085in, 2.16mm |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA |
Overall Length | 13.46mm, .53in |
Tongue Thickness | .79mm, .03in |
Stud Diameter | .171in, 4.34mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | SPADE-023 |
Insulated | No |
Sealable | No |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TE Connectivity TERMINAL SOLIS SPD 16-14 8 3M 3M Self-St | Distrelec |
Terminals TERMINAL SOLIS SPD 16-14 8 | Rapid Electronics |
Spade Terminal,16-14AWG,Solistrand, 8 | RS |
Terminal,solis Spd 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 36880 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 13.46mm 7.54mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,SOLIS SPD 16-14 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 36880 | Internal Number: 36880 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 36880?
Additional datasheets, footprints and schematics for 36880 are listed on our Part Details page. You can also find images and similar parts to 36880 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36880 fall under?
The 36880 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36880 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36880 you can contact the distributor directly for product support, shipping queries etc.
Is the 36880 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36880 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for 36880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36880 often in real-time on the comparison pages.
What if I can't find stock of 36880?
You can fill out our help required form which you can use to request a quote for 36880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.