Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.20
|
973
in stock
|
Buy Now | |
TE Store
from US$0.34
|
2,037
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
973
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
973
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
973
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .638g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Stud Diameter | 2.36mm, .093in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 12.8mm, .5039in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #2, M2 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Shape Description | SPADE-027 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
SOLIS SPFLG 22-16COM22-18MIL 2 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #2 M2 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 324605 | Internal Number: 324605 | TE Connectivity | TE Store |
Terminals Solis Spflg 22-16Com 22-18Mil 2 |Amp Te Connectivity 324605 | Newark Electronics |
Terminals SOLIS SPFLG 22-16COM 22-18MIL 2 | Rapid Electronics |
TE Connectivity - AMP SOLIS SPFLG 22-16COM22-18MIL 2 | Distrelec |
Flanged Spade Tongue Terminal 16-22AWG 12.8mm 4.62mm Tin Loose Piece | Avnet America |
Solis Spflg 22-16Com22-18Mil 2 | TE Connectivity 324605 | RS Americas |
Where can I find additional details, specifications and documents for a 324605?
Additional datasheets, footprints and schematics for 324605 are listed on our Part Details page. You can also find images and similar parts to 324605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324605 fall under?
The 324605 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324605 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324605 you can contact the distributor directly for product support, shipping queries etc.
Is the 324605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324605 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 324605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324605 often in real-time on the comparison pages.
What if I can't find stock of 324605?
You can fill out our help required form which you can use to request a quote for 324605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.