Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-00330369-0,
CR5073-000 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
151
in stock
|
Buy Now | |
TE Store
from US$0.50
|
29,042
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
6,714
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
4,327
in stock
|
Buy Now | |
element14
from US$0.36
|
4,327
in stock
|
Buy Now | |
Farnell
from US$0.56
|
4,327
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
1,566
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
443
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 100µin, 2.54µm |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Splice Features | Sight Hole |
Number of Serrations | 16 |
Contact Plating Thickness | 2.54µm, 100µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Inside Diameter (Recovered) | .129in, 3.277mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Barrel Inside Diameter | .129in, 3.28mm |
Material Thickness | 1.07mm, .042in |
Outside Diameter | .226in, 5.74mm |
Overall Length | 14.402mm, .567in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Serrated | Yes |
Sealable | No |
Splice Type | Butt Splice |
Product Type | Splice |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Discrete Wire Type | Solid or Stranded |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 170°C, 338°F |
SPLICE,SOLIS BUTT 12-10 Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: No Splice Features: Serrated Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 330369 | Internal Number: 330369 | Alias Number: AMPS-0-00330369-0 | TE Connectivity | TE Store |
SPLICE,SOLIS BUTT 12-10 | Heilind Electronics |
Splice,solis Butt 12-10 Rohs Compliant: Yes |Amp Te Connectivity 330369 | Newark Electronics |
Terminals SPLICE SOLIS BUTT 12 | Rapid Electronics |
Butt Splice, 12-10AWG, Solistrand | RS |
Splice Terminal 10-12AWG 14.4mm 5.74mm Tin Loose Piece | Avnet America |
Solistrand Butt Wire Splice Connector, Tin Plated 12 - 10 AWG | TE Connectivity 330369 | RS Americas |
TE Connectivity SPLICE SOLIS BUTT 12-10 Terminals SPLICE | Distrelec |
Where can I find additional details, specifications and documents for a 330369?
Additional datasheets, footprints and schematics for 330369 are listed on our Part Details page. You can also find images and similar parts to 330369 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 330369 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 330369 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 330369 fall under?
The 330369 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 330369 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 330369 you can contact the distributor directly for product support, shipping queries etc.
Is the 330369 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 330369 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 330369.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 330369 often in real-time on the comparison pages.
What if I can't find stock of 330369?
You can fill out our help required form which you can use to request a quote for 330369 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.