Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | 3.277mm, .129in |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | 1.07mm, .042in |
Wire Size | 3 – 6mm², 12 – 10AWG, 5180 – 13100CMA |
Overall Length | .772in, 19.61mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | SPADE-023 |
Stud Size | #10 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminal, Spade/Fork, #10, Crimp | Newark Electronics |
Spade Tongue Terminal 10-12AWG 19.61mm 10.31mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,SOLIS SPD 12-10 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 33479 | Internal Number: 33479 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 33479?
Additional datasheets, footprints and schematics for 33479 are listed on our Part Details page. You can also find images and similar parts to 33479 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 33479 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 33479 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 33479 fall under?
The 33479 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 33479 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 33479 you can contact the distributor directly for product support, shipping queries etc.
Is the 33479 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 33479 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 33479.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 33479 often in real-time on the comparison pages.
What if I can't find stock of 33479?
You can fill out our help required form which you can use to request a quote for 33479 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.