34111 Rings & Spades by TE Connectivity

SOLIS R 22-16 COMM 22-18 MIL 8

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.27
900
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.20
16,956
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.16
12,606
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
12,240
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.30
11,869
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
6,100
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.15
4,050
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.20
3,391
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.21
2,311
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.22
2,311
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
356
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$2.15
180
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.19
73
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.23
10
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
3
in stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
from US$10.80
-
Buy Now
Logo for element14
element14
from US$0.21
-
Buy Now
Logo for Sager
Sager
from US$0.15
-
Buy Now
Logo for Farnell
Farnell
from US$0.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin, Copper
Inspection Slot No
Terminal Angle Straight
Number of Holes 1
Terminal Orientation Offset
Terminal & Splice Type Ring Tongue
Stud Diameter 4.17mm, .164in
Overall Length .621in, 15.77mm
Wire Size .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG
Tongue Thickness .031in, .79mm
Barrel Inside Diameter .061in, 1.549mm
Current Rating 1A
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Packaging Method Loose Piece
Packaging Quantity 1000
Shape Description RING-048
Wire/Cable Type Regular Wire
Stud Size M4, #8
Sealable No
Barrel Type Closed Barrel
Support Style Non - Insulation Support
Insulated No
Operating Temperature Range 338°F, 170°C


Alternative Descriptions

SOLIS R 22-16 COMM 22-18 MIL 8 | Heilind Electronics
Ring Terminal, Size 8, Non Insulated, 16AWG, Crimp, Tin, Solistrand Series | TE Connectivity 34111 | RS Americas
Terminal, Ring Tongue, #8, Crimp | Newark Electronics
SOLIS R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 34111 | Internal Number: 34111 | TE Connectivity | TE Store
TE 34111 Solistrand Terminal Ring M4 Stud Tin 22-16AWG | Rapid Electronics
Ring terminal, SOLISTRAND, M4, 22-16 AWG | RS
Ring Tongue Terminal 16-22AWG 15.77mm 7.92mm Tin Loose Piece | Avnet America
Tip: ring | Transfer Multisort Elektronik
TE Connectivity Non-Insulated Ring Terminal, M4, 0.3 ... 1.42mm² | Distrelec
Solistrand 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics
TERMINAL, RING TONGUE, #8, CRIMP | element14
Terminals NON-INSUL RING #8 | Sager


34111 Connectors by Unknown

TERMINAL RING TONGUE #8 CRIMP

Status: Unknown
Series: SOLISTRAND Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Stud Size - Metric M4
Stud Size - Imperial #8, 8
Wire Size AWG Max 16AWG
Conductor Area CSA 1.42mm²
Product Range SOLISTRAND Series
Insulator Colour -
Insulator Material Uninsulated
SVHC No SVHC (15-Jan-2018)

34111 Connectors by Molex

SOLIS R 22-16 COMM 22-18 MIL 8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 34111?

Additional datasheets, footprints and schematics for 34111 are listed on our Part Details page. You can also find images and similar parts to 34111 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 34111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34111 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 34111 fall under?

The 34111 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 34111 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 34111 you can contact the distributor directly for product support, shipping queries etc.

Is the 34111 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 34111 have stock available?

Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, TE Store and TTI Europe have stock available or on a lead time for 34111.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 34111 often in real-time on the comparison pages.

What if I can't find stock of 34111?

You can fill out our help required form which you can use to request a quote for 34111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay