Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.573g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | 16.03mm, .63in |
Stud Diameter | 3.68mm, .145in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Barrel Inside Diameter | .129in, 3.277mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Shape Description | RING-089 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS RECT 12-10 6 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #6 M3.5 Rectangular Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 321499 | Internal Number: 321499 | TE Connectivity | TE Store |
Terminal,solis Rect 12-10 6 Rohs Compliant: Yes |Amp Te Connectivity 321499 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 16.03mm 7.37mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Rect 12-10 6 | TE Connectivity 321499 | RS Americas |
Where can I find additional details, specifications and documents for a 321499?
Additional datasheets, footprints and schematics for 321499 are listed on our Part Details page. You can also find images and similar parts to 321499 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321499 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321499 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321499 fall under?
The 321499 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321499 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321499 you can contact the distributor directly for product support, shipping queries etc.
Is the 321499 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321499 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 321499.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321499 often in real-time on the comparison pages.
What if I can't find stock of 321499?
You can fill out our help required form which you can use to request a quote for 321499 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.