Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
461
in stock
|
Buy Now | |
TE Store
from US$1.03
|
4,777
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
461
in stock
|
Buy Now | |
element14
from US$0.47
|
461
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
458
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.283g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 27.18mm, 1.07in |
Barrel Inside Diameter | .061in, 1.549mm |
Wire Size | .3 – 1.3mm², 22 – 16AWG, 509 – 3260CMA |
Stud Diameter | .515in, 13.08mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Terminal Features | Sheared |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M12, 1/2 |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
SOLIS R 22-16COMM 22-18MIL 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Wire Size: 509 – 3260 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 329966 | Internal Number: 329966 | TE Connectivity | TE Store |
Terminal, Ring Tongue, M12, 16Awg | Newark Electronics |
TERMINAL, RING TONGUE, M12, 16AWG | element14 |
TE Connectivity - AMP Ring Terminal 1.3mm2 | Distrelec |
Ring Tongue Terminal 16-22AWG 27.18mm 18.11mm Tin Loose Piece | Avnet America |
Solis R 22-16Comm 22-18Mil 1/2 | TE Connectivity 329966 | RS Americas |
SOLIS R 22-16COMM 22-18MIL 1-2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.3mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 329966?
Additional datasheets, footprints and schematics for 329966 are listed on our Part Details page. You can also find images and similar parts to 329966 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329966 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329966 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329966 fall under?
The 329966 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 329966 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329966 you can contact the distributor directly for product support, shipping queries etc.
Is the 329966 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329966 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 329966.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329966 often in real-time on the comparison pages.
What if I can't find stock of 329966?
You can fill out our help required form which you can use to request a quote for 329966 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.