Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F96671-000,
AMP-0-0031819-0 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
10,400
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
65,620
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
65,483
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
13,096
in stock
|
Buy Now | |
TE Store
from US$0.32
|
11,562
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
8,832
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
8,832
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
6,398
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
6,398
in stock
|
Buy Now | |
element14
from US$0.24
|
3,150
in stock
|
Buy Now | |
Farnell
from US$0.33
|
3,150
in stock
|
Buy Now | |
Boersig
from US$0.20
|
2,179
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
1,682
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
679
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
327
in stock
|
Buy Now | |
Conrad
from US$0.42
|
158
in stock
|
Buy Now | |
Avnet Abacus
-
|
47,000
in stock
|
Buy Now | |
Sorelec
-
|
3,500
in stock
|
Buy Now | |
Sager
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Weight per Piece | .991g |
Splice Material | Copper |
Plating Material | Tin |
Number of Serrations | 16 |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Barrel Inside Diameter | .085in, 2.16mm |
Material Thickness | .84mm, .033in |
Outside Diameter | 4.19mm, .165in |
Overall Length | 14.4mm, .567in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Product Type | Splice |
Splice Type | Butt Splice |
Wire/Cable Type | Copper |
Serrated | Yes |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
16-14 BUTT SPLICES UNINSULATED | TTI Europe |
SPLICE,SOLIS BUTT 16-14 | Heilind Electronics |
SPLICE,SOLIS BUTT 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 31819 | Internal Number: 31819 | Alias Number: AMP-0-0031819-0 | TE Connectivity | TE Store |
Standard butt splice,SOLISTRAND,16-14AWG | RS |
TE 31819 Solistrand Butt Splice Standard Tin 16-14AWG | Rapid Electronics |
31819 Rohs Compliant: Yes |Amp Te Connectivity 31819 | Newark Electronics |
Splice Terminal 14-16AWG 14.4mm 4.19mm Tin Loose Piece | Avnet America |
TERMINAL, BUTT SPLICE, 16-14AWG | element14 |
Solistrand Butt Wire Splice Connector Tin Plated 16 - 14 AWG | TE Connectivity 31819 | RS Americas |
Solistrand 16-14 AWG Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
Tip: butt splice | Transfer Multisort Elektronik |
TE Connectivity Butt Splice Connector, Tinned Copper, 4.19mm | Distrelec |
The proven W-crimp in connection with a via the processing tool precisely controlled pressure during the crimping process allows the use of a short crimp range. This special feature makes it possible to use the solistrand connector also there where the space is not optimal. The solistrand cable lugs are made of highly conductive copper and to improve the corrosion resistance electrolytically tin-plated. The full circumference crimping area, on the inside of mehrfaxch-ribbed and ensures a maximum electrical contact as well as a high tensile strength of the finished connection. The tapered sleeve form allows the conductor conical.This text is machine translated. | Conrad |
Terminals BUTT SPLICE 16-14AWG | Sager |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | SOLISTRAND Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 31819?
Additional datasheets, footprints and schematics for 31819 are listed on our Part Details page. You can also find images and similar parts to 31819 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31819 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31819 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31819 fall under?
The 31819 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 31819 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31819 you can contact the distributor directly for product support, shipping queries etc.
Is the 31819 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31819 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, TE Store and RS have stock available or on a lead time for 31819.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31819 often in real-time on the comparison pages.
What if I can't find stock of 31819?
You can fill out our help required form which you can use to request a quote for 31819 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.