Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.39
|
19,105
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
19,105
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
19,105
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
19,105
in stock
|
Buy Now | |
TE Store
from US$0.39
|
3,206
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .738g |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | .085in, 2.16mm |
Stud Diameter | .197in, 5mm |
Overall Length | .513in, 13.06mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | SPADE-027 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #10 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminal, Spade Lug, 10, | Newark Electronics |
Terminals SOLISTRND SPD FLG 16-14 | Rapid Electronics |
TE Connectivity - AMP Solistrand Terminal SPD FLG 2.62mm2 %2310 | Distrelec |
TERMINAL,SOLIS SPD FLG 16-14 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 320857 | Internal Number: 320857 | TE Connectivity | TE Store |
Flanged Spade Tongue Terminal 14-16AWG 13.06mm 7.47mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Spd Flg 16-14 | TE Connectivity 320857 | RS Americas |
Where can I find additional details, specifications and documents for a 320857?
Additional datasheets, footprints and schematics for 320857 are listed on our Part Details page. You can also find images and similar parts to 320857 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320857 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320857 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320857 fall under?
The 320857 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320857 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320857 you can contact the distributor directly for product support, shipping queries etc.
Is the 320857 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320857 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 320857.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320857 often in real-time on the comparison pages.
What if I can't find stock of 320857?
You can fill out our help required form which you can use to request a quote for 320857 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.