Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
6,630
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
52,940
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
10,588
in stock
|
Buy Now | |
TE Store
from US$0.47
|
4,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,310
in stock
|
Buy Now | |
element14
from US$0.23
|
1,310
in stock
|
Buy Now | |
Farnell
from US$0.20
|
1,310
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Distrelec
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .6g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | .085in, 2.16mm |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .79mm, .031in |
Overall Length | .5902in, 14.99mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Stud Size | M4, #8 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 16-14 8 | Heilind Electronics |
RING TERMINAL, SOLISTRAND, M4, 16-14 AWG | RS |
TERMINAL,SOLIS R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 324955 | Internal Number: 324955 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #8, 14Awg Rohs Compliant: Yes |Amp Te Connectivity 324955 | Newark Electronics |
TERMINAL, RING TONGUE, #8, 14AWG | element14 |
Solistrand Series 16-14 AWG 8 Stud Non-Insulated Ring Tongue Circular Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 14.99mm 7.92mm Tin Loose Piece | Avnet America |
Solistrand Series Tin Plated Crimp RingTerminal M4 Stud Size 16 to 14 AWG | TE Connectivity 324955 | RS Americas |
Terminal, Ring | Carlton-Bates |
TE Connectivity - AMP Ring Terminal 2.62mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 324955?
Additional datasheets, footprints and schematics for 324955 are listed on our Part Details page. You can also find images and similar parts to 324955 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324955 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324955 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324955 fall under?
The 324955 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324955 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324955 you can contact the distributor directly for product support, shipping queries etc.
Is the 324955 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324955 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, TE Store and Newark Electronics have stock available or on a lead time for 324955.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324955 often in real-time on the comparison pages.
What if I can't find stock of 324955?
You can fill out our help required form which you can use to request a quote for 324955 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.