Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Inspection Slot | No |
---|---|
Plating Material | Tin, Phosphor Bronze |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Overall Length | 18.009mm, .709in |
Barrel Inside Diameter | .085in, 2.16mm |
Stud Diameter | 3.51mm, .138in |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M3.5, #6 |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | SPADE-033 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52712-1 | Internal Number: 52712-1 | TE Connectivity | TE Store |
Terminal,solis Spr Spd 16-14 6 Rohs Compliant: Yes |Amp Te Connectivity 52712-1 | Newark Electronics |
Spring Spade Terminal 14-16AWG 18.01mm 6.35mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 52712-1?
Additional datasheets, footprints and schematics for 52712-1 are listed on our Part Details page. You can also find images and similar parts to 52712-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52712-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52712-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52712-1 fall under?
The 52712-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52712-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52712-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52712-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52712-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52712-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52712-1 often in real-time on the comparison pages.
What if I can't find stock of 52712-1?
You can fill out our help required form which you can use to request a quote for 52712-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.