Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
3,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
24,477
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
11,168
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
11,168
in stock
|
Buy Now | |
element14
from US$0.19
|
7,081
in stock
|
Buy Now | |
Farnell
from US$0.21
|
7,081
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
6,694
in stock
|
Buy Now | |
TE Store
from US$0.40
|
5,887
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
5,711
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
3,567
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
67
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.056g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | .63in, 16mm |
Barrel Inside Diameter | 3.277mm, .129in |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Stud Diameter | 2.84mm, .112in |
Tongue Thickness | .031in, .79mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Stud Size | #4 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-048 |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 12-10 4 | Heilind Electronics |
322447 Rohs Compliant: Yes |Amp Te Connectivity 322447 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 16mm 7.14mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, #4, CRIMP | element14 |
TERMINAL,SOLIS R 12-10 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #4 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 322447 | Internal Number: 322447 | TE Connectivity | TE Store |
Terminals RING TONGUE 12-10 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 6mm2 | Distrelec |
Ring Terminal, 12-10AWG, Solistrand, 4 | RS |
SOLISTRAND TERM 26-4, TERMINAL, SOLIS R 12-10 4 | TE Connectivity 322447 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #4 |
Where can I find additional details, specifications and documents for a 322447?
Additional datasheets, footprints and schematics for 322447 are listed on our Part Details page. You can also find images and similar parts to 322447 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322447 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322447 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322447 fall under?
The 322447 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322447 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322447 you can contact the distributor directly for product support, shipping queries etc.
Is the 322447 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322447 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 322447.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322447 often in real-time on the comparison pages.
What if I can't find stock of 322447?
You can fill out our help required form which you can use to request a quote for 322447 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.